The Unshielded Multipair Cable 27Pr 500Ft 300V Gray features 27 pairs of 24 AWG tinned copper conductors, designed for a voltage rating of 300 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from semi-rigid PVC, and a jacket thickness of 0.032 inches, also PVC. It is suitable for a temperature range of -35 to 105°C and has a minimum bend radius of 10 times the cable diameter. The cable is compliant with RoHS and has a mutual capacitance of 21.8 pF/ft at 1 kHz. It is designed for applications requiring flexibility and durability, with sunlight resistance and a maximum pull tension of 190 lbs. The cable is packaged in a continuous length of 500 feet.
5269/27C SLATE 500 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5269/27C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/27C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 NOMINAL OD (MM) : 13.0048 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTIPAIR CABLE 27PR 500FT 300V GRAY; Cable Shielding:Unshielded
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5269/27C SL002 | ALP5269/27C-SL002 | 02F7971 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 500 ft | Unshielded Multipair Cable 27Pr 500Ft 300V Gray; Cable Shielding Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | No Shielding; Unshielded | No Shielding | |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | |
| Number of Conductors | 54 # |