5269/27C SLATE 1000 FT
XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5269/27C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/27C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 NOMINAL OD (MM) : 13.0048 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5269/27C SL001 | 28B7200 | ALP5269/27C-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 27 Pair - Slate - 300V - 1000 ft |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | No Shielding; Unshielded | ||
| Number of Conductors | 54 # |