Alpha Wire Multi-Conductor & Paired Cables 5269/15C SL033

Description
5269/15C SLATE 328 FT
Request a Quote
Description
5269/15C SLATE 328 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5269/15C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5269/15C SL033
Multi-Conductor & Paired Cables 5269/15C SL033
5269/15C SLATE 328 FT

5269/15C SLATE 328 FT

Buy Now
Xtra-Guard 1 / 328 Ft Alpha Wire - 28B7198 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 328 Ft Alpha Wire
28B7198
Xtra-Guard 1 / 328 Ft Alpha Wire 28B7198
XTRA-GUARD 1 / 328 FT

XTRA-GUARD 1 / 328 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 328 ft - ALP5269/15C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 328 ft
ALP5269/15C-SL033
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 328 ft ALP5269/15C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 328ft, 5269/15C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/15C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.1854 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 328ft, 5269/15C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5269/15C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.401 NOMINAL OD (MM) : 10.1854 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5269/15C SL033 28B7198 ALP5269/15C-SL033
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 328 Ft Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 15 Pair - Slate - 300V - 328 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details