Alpha Wire Multiple Conductor Cables 5264C SL005

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5264CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5264CSL005-100-ND
Multiple Conductor Cables 5264CSL005-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5264C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5264C SL005
Multi-Conductor & Paired Cables 5264C SL005
5264C SLATE 100 FT

5264C SLATE 100 FT

Buy Now
Multipair Unshielded Cable, 4, 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 85K9831 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 4, 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
85K9831
Multipair Unshielded Cable, 4, 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 85K9831
Multipair Unshielded Cable, 4, 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Unshielded Cable, 4, 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 100 ft - ALP5264C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 100 ft
ALP5264C-SL005
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 100 ft ALP5264C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5264C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5264C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5264C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5264C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5264CSL005-100-ND 5264C SL005 85K9831 ALP5264C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multipair Unshielded Cable, 4, 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details