Alpha Wire Multi-Conductor & Paired Cables 5264C SL001

Description
5264C SLATE 1000 FT
Request a Quote Datasheet
Description
5264C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5264C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5264C SL001
Multi-Conductor & Paired Cables 5264C SL001
5264C SLATE 1000 FT

5264C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5264CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5264CSL001-ND
Multiple Conductor Cables 5264CSL001-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard 1 / 1000 Ft Alpha Wire - 28B7192 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
28B7192
Xtra-Guard 1 / 1000 Ft Alpha Wire 28B7192
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft - ALP5264C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft
ALP5264C-SL001
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft ALP5264C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5264C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5264C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5264C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5264C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5264C SL001 5264CSL001-ND 28B7192 ALP5264C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 1000 Ft Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details