Alpha Wire Multiple Conductor Cables 5263C SL033

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5263CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5263CSL033-328-ND
Multiple Conductor Cables 5263CSL033-328-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 328.1' (100.0m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5263C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5263C SL033
Multi-Conductor & Paired Cables 5263C SL033
5263C SLATE 328 FT

5263C SLATE 328 FT

Buy Now
Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire - 28B7191 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire
28B7191
Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire 28B7191
XTRA-GUARD 1 / 328 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 328 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 328 ft - ALP5263C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 328 ft
ALP5263C-SL033
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 328 ft ALP5263C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 328ft, 5263C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5263C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.224 NOMINAL OD (MM) : 5.6896 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 328ft, 5263C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5263C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.224 NOMINAL OD (MM) : 5.6896 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5263CSL033-328-ND 5263C SL033 28B7191 ALP5263C-SL033
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / 328 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 328 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details