Alpha Wire Multi-Conductor & Paired Cables 5263C SL002

Description
5263C SLATE 500 FT
Request a Quote Datasheet
Description
5263C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5263C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5263C SL002
Multi-Conductor & Paired Cables 5263C SL002
5263C SLATE 500 FT

5263C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5263CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5263CSL002-ND
Multiple Conductor Cables 5263CSL002-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F7993 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F7993
Unshielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F7993
UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 500 ft - ALP5263C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 500 ft
ALP5263C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 500 ft ALP5263C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5263C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5263C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.224 NOMINAL OD (MM) : 5.6896 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5263C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5263C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.224 NOMINAL OD (MM) : 5.6896 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5263C SL002 5263CSL002-ND 02F7993 ALP5263C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 3 Pair - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA410 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details