Alpha Wire Multi-Conductor & Paired Cables 5261C SL002

Description
5261C SLATE 500 FT
Request a Quote Datasheet
Description
5261C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5261C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5261C SL002
Multi-Conductor & Paired Cables 5261C SL002
5261C SLATE 500 FT

5261C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5261CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5261CSL002-ND
Multiple Conductor Cables 5261CSL002-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 500 ft - ALP5261C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 500 ft
ALP5261C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 500 ft ALP5261C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5261C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5261C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 NOMINAL OD (MM) : 3.9624 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5261C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5261C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 NOMINAL OD (MM) : 3.9624 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 27M2993 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
27M2993
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 27M2993
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5261C SL002 5261CSL002-ND ALP5261C-SL002 27M2993
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 24 AWG 1 Pair - Slate - 300V - 500 ft Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details