Alpha Wire Multi-Conductor & Paired Cables 5226C SL005

Description
5226C SLATE 100 FT
Request a Quote
Description
5226C SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5226C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5226C SL005
Multi-Conductor & Paired Cables 5226C SL005
5226C SLATE 100 FT

5226C SLATE 100 FT

Buy Now
Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire - 02F9326 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire
02F9326
Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire 02F9326
Xtra-Guard 1 Multiconductor UnShielded Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.57 Inches, Drain Wire: 20 AWG 7/28,

Xtra-Guard 1 Multiconductor UnShielded Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.57 Inches, Drain Wire: 20 AWG 7/28,

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 100 ft - ALP5226C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 100 ft
ALP5226C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 100 ft ALP5226C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5226C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5226C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.536 NOMINAL OD (MM) : 13.6144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5226C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5226C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.536 NOMINAL OD (MM) : 13.6144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5226C SL005 02F9326 ALP5226C-SL005
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 100 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NBR140 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details