Alpha Wire Multi-Conductor & Paired Cables 5226C SL002

Description
5226C SLATE 500 FT
Request a Quote
Description
5226C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5226C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5226C SL002
Multi-Conductor & Paired Cables 5226C SL002
5226C SLATE 500 FT

5226C SLATE 500 FT

Buy Now
Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire - 02F9327 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire
02F9327
Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire 02F9327
Xtra-Guard 1 Multiconductor UnShielded Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.57 Inches, Drain Wire: 20 AWG 7/28,

Xtra-Guard 1 Multiconductor UnShielded Cable Premium PVC, Voltage Rating: 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Conductor: 37, Jacket Thickness: 0.063 Inches, Diameter: 0.57 Inches, Drain Wire: 20 AWG 7/28,

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 500 ft - ALP5226C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 500 ft
ALP5226C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 500 ft ALP5226C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5226C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5226C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.536 NOMINAL OD (MM) : 13.6144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5226C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5226C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.536 NOMINAL OD (MM) : 13.6144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5226C SL002 02F9327 ALP5226C-SL002
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 Multiconductor Unshielded Cable Premium Pvc, Voltage Rating Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 37 Conductor - Slate - 300V - 500 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details