Alpha Wire Multi-Conductor & Paired Cables 5224C SL002

Description
5224C SLATE 500 FT
Request a Quote Datasheet
Description
5224C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5224C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5224C SL002
Multi-Conductor & Paired Cables 5224C SL002
5224C SLATE 500 FT

5224C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5224CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5224CSL002-ND
Multiple Conductor Cables 5224CSL002-ND
25 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft - ALP5224C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft
ALP5224C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft ALP5224C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5224C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5224C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.42 NOMINAL OD (MM) : 10.668 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5224C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5224C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.42 NOMINAL OD (MM) : 10.668 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 19 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 02F9323 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
02F9323
Unshielded Multiconductor Cable 19 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 02F9323
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5224C SL002 5224CSL002-ND ALP5224C-SL002 02F9323
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 19 Conductor - Slate - 300V - 500 ft Unshielded Multiconductor Cable 19 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 19 # 19 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details