Alpha Wire Multi-Conductor & Paired Cables 5214C SL002

Description
5214C SLATE 500 FT
Request a Quote Datasheet
Description
5214C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5214C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5214C SL002
Multi-Conductor & Paired Cables 5214C SL002
5214C SLATE 500 FT

5214C SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 19 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 02F9285 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
02F9285
Unshielded Multiconductor Cable 19 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 02F9285
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 300V - 500 ft - ALP5214C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 300V - 500 ft
ALP5214C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 300V - 500 ft ALP5214C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5214C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5214C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.652 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5214C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5214C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.38 NOMINAL OD (MM) : 9.652 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5214C SL002 02F9285 ALP5214C-SL002
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 19 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 19 Conductor - Slate - 300V - 500 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details