Alpha Wire Multi-Conductor & Paired Cables 5214/25C SL005

Description
5214/25C SLATE 100 FT
Request a Quote
Description
5214/25C SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5214/25C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5214/25C SL005
Multi-Conductor & Paired Cables 5214/25C SL005
5214/25C SLATE 100 FT

5214/25C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft - ALP5214/25C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft
ALP5214/25C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft ALP5214/25C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5214/25C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5214/25C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.922 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5214/25C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5214/25C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.922 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable; Cable/wire Type Alpha Wire - 28B7101 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7101
Cable; Cable/wire Type Alpha Wire 28B7101
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5214/25C SLATE 100 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5214/25C SLATE 100 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5214/25C SL005 ALP5214/25C-SL005 28B7101
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 100 ft Cable; Cable/wire Type Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details