Alpha Wire Multi-Conductor & Paired Cables 5214/25C SL002

Description
5214/25C SLATE 500 FT
Request a Quote
Description
5214/25C SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5214/25C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5214/25C SL002
Multi-Conductor & Paired Cables 5214/25C SL002
5214/25C SLATE 500 FT

5214/25C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft - ALP5214/25C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft
ALP5214/25C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft ALP5214/25C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5214/25C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5214/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.922 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5214/25C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5214/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.43 NOMINAL OD (MM) : 10.922 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable; Cable/wire Type Alpha Wire - 28B7100 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7100
Cable; Cable/wire Type Alpha Wire 28B7100
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5214/25C SLATE 500 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5214/25C SLATE 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5214/25C SL002 ALP5214/25C-SL002 28B7100
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft Cable; Cable/wire Type Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6013A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details