Alpha Wire Multi-Conductor & Paired Cables 5206C SL005

Description
5206C SLATE 100 FT
Request a Quote Datasheet
Description
5206C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5206C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5206C SL005
Multi-Conductor & Paired Cables 5206C SL005
5206C SLATE 100 FT

5206C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft - ALP5206C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft
ALP5206C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft ALP5206C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5206C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5206C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.438 NOMINAL OD (MM) : 11.1252 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5206C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5206C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.438 NOMINAL OD (MM) : 11.1252 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 37 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire - 02F9253 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 37 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire
02F9253
Unshielded Multiconductor Cable 37 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire 02F9253
UNSHIELDED MULTICONDUCTOR CABLE 37 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:37Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 37 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5206C SL005 ALP5206C-SL005 02F9253
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 37 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 37 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details