Alpha Wire Multiple Conductor Cables 5202C SL005

Description
12 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5202CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5202CSL005-ND
Multiple Conductor Cables 5202CSL005-ND
12 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5202C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5202C SL005
Multi-Conductor & Paired Cables 5202C SL005
100' XTRA GUARD-SLATE

100' XTRA GUARD-SLATE

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft - ALP5202C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft
ALP5202C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft ALP5202C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5202C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5202C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 7.9502 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5202C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5202C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 7.9502 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 02F9093 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
02F9093
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 02F9093
Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 AWG, 0.23 mm , 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 AWG, 0.23 mm , 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5202CSL005-ND 5202C SL005 ALP5202C-SL005 02F9093
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 12 Conductor - Slate - 300V - 100 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 12, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details