Xtra-Guard Performance Cable, part number 5199/70C, is designed for high-performance applications with a temperature range of -35°C to 105°C. It features a 22 AWG tinned copper conductor and a semi-rigid PVC insulation with a nominal wall thickness of 0.010 inches. The cable assembly includes 70 components cabled together with a minimum twist rate of 1.7 twists per foot. It is shielded with aluminum/Mylar tape and includes a drain wire for enhanced signal integrity. The jacket is made of PVC with a nominal wall thickness of 0.053 inches, available in multiple colors including slate, black, yellow, and red. This cable is compliant with various UL and CSA standards, rated for 300 VRMS, and offers resistance to oils and sunlight. It is suitable for general-purpose applications where durability and reliability are essential.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5199/70C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |