10 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
5199/10C SLATE 100 FT
Win Source Part Number: 1341174-5199/10C SL005
Category: Cables, Wires - Multiple Conductor Cables
Series: Xtra-Guard® 1
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300 V
Number of Conductors: 10
Standard Package: 5
Ratings: ISO 10993
Shield Material: Aluminum
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Shield Coverage: 100%
Temperature Range - Operating: -35°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Base Product Number: 5199/10C
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.272" (6.91mm)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Foil Shield Multiconductor, 22 AWG
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL 1007, CSA AWM PVC. Insulation: Color coded, 80°C premium polyvinylchloride. Shield: Aluminum/polyester (25% overlap, typical), foil facing in plus stranded, tinned copper drain wire equal in size to insulated conductors of cable. Nylon rip cord for ease of jacket stripping. Cable Styles: UL type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C AWM (75°C — CM). Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5199/10C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5199/10C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9088 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5199/10CSL005-ND | 5199/10C SL005 | 1341174-5199/10C SL005 | 70138356 | ALP5199/10C-SL005 | 03F2709 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Cables, Wires - Multiple Conductor Cables | Cable, Shielded; 10; 22 AWG; 7 x 30; 0.28 in.; 0.010 in.; 0.032 in.; -20 degC | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 10 Conductor - Slate - 300V - 100 ft | Shielded Multiconductor Cable, 10 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil | Foil |