Alpha Wire Multiple Conductor Cables 5194C SL002

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5194CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5194CSL002-ND
Multiple Conductor Cables 5194CSL002-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5194C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5194C SL002
Multi-Conductor & Paired Cables 5194C SL002
5194C SLATE 500 FT

5194C SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F2703 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F2703
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F2703
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 500 ft - ALP5194C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 500 ft
ALP5194C-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 500 ft ALP5194C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5194C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5194C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.193 NOMINAL OD (MM) : 4.9022 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5194C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5194C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.193 NOMINAL OD (MM) : 4.9022 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5194CSL002-ND 5194C SL002 03F2703 ALP5194C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details