Alpha Wire Multi-Conductor & Paired Cables 5180C SL005

Description
5180C SLATE 100 FT
Request a Quote Datasheet
Description
5180C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5180C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5180C SL005
Multi-Conductor & Paired Cables 5180C SL005
5180C SLATE 100 FT

5180C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5180CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5180CSL005-100-ND
Multiple Conductor Cables 5180CSL005-100-ND
10 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6327 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6327
Shielded Multiconductor Cable, 10 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6327
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 16AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 16AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 100 ft - ALP5180C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 100 ft
ALP5180C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 100 ft ALP5180C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5180C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5180C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5180C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5180C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5180C SL005 5180CSL005-100-ND 03F6327 ALP5180C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 16Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 10 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data