Alpha Wire Multi-Conductor & Paired Cables 5180/20C SL005

Description
5180/20C SLATE 100 FT
Request a Quote Datasheet
Description
5180/20C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5180/20C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5180/20C SL005
Multi-Conductor & Paired Cables 5180/20C SL005
5180/20C SLATE 100 FT

5180/20C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5180/20CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5180/20CSL005-100-ND
Multiple Conductor Cables 5180/20CSL005-100-ND
20 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable 20 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 03F6315 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 20 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
03F6315
Shielded Multiconductor Cable 20 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 03F6315
SHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 16AWG 100FT; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 16AWG 100FT; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 100 ft - ALP5180/20C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 100 ft
ALP5180/20C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 100 ft ALP5180/20C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5180/20C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5180/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.617 NOMINAL OD (MM) : 15.6718 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5180/20C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5180/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.617 NOMINAL OD (MM) : 15.6718 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5180/20C SL005 5180/20CSL005-100-ND 03F6315 ALP5180/20C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable 20 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details