Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5873, features a 16 AWG stranded tinned copper conductor with a nominal insulation thickness of 0.016 inches made from PVC. The cable is designed with 15 twisted pairs, each wrapped in nonwoven polyester tape for added durability. It includes a shield made of A/P/A tape with a minimum coverage of 70%, and a drain wire of the same conductor gauge. The outer jacket is also PVC, with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, and blue. This product is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It exhibits good sunlight resistance and complies with various standards including RoHS and California Proposition 65. The cable has a bend radius of 10 times its diameter and a maximum pull tension of 336 lbs. Capacitance is rated at 57 pF/ft at 1 kHz, with a nominal conductor DCR of 4.4 Ω per 1000 ft at 20°C. The product is available in bulk lengths of 100, 500, and 1000 feet.
CBL 15COND 16AWG SHLD 1000=1000'
5180/15C Slate BULK FT
XTRA-GUARD 1 / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 5180/15CSL199-ND | 5180/15C SL199 | 28Y5873 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |