6 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 16AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5176C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5176C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.371 NOMINAL OD (MM) : 9.4234 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5176CSL002-500-ND | 5176C SL002 | 03F6324 | ALP5176C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 6 Conductor, 16Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 16 AWG 6 Conductor - Slate - 300V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |