Alpha Wire Multiple Conductor Cables 5170/30C SL005

Description
30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A5170/30C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5170/30C-100-ND
Multiple Conductor Cables A5170/30C-100-ND
30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5170/30C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5170/30C SL005
Multi-Conductor & Paired Cables 5170/30C SL005
100' 30 CDR CABLE

100' 30 CDR CABLE

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 100 ft - ALP5170/30C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 100 ft
ALP5170/30C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 100 ft ALP5170/30C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5170/30C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5170/30C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.651 NOMINAL OD (MM) : 16.5354 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5170/30C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5170/30C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.651 NOMINAL OD (MM) : 16.5354 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 30 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6347 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 30 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6347
Shielded Multiconductor Cable, 30 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6347
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A5170/30C-100-ND 5170/30C SL005 ALP5170/30C-SL005 03F6347
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 30 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details