Alpha Wire Multiple Conductor Cables 5170/30C SL001

Description
30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5170/30CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5170/30CSL001-ND
Multiple Conductor Cables 216-5170/30CSL001-ND
30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

30 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5170/30C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5170/30C SL001
Multi-Conductor & Paired Cables 5170/30C SL001
5170/30C SLATE 1000 FT

5170/30C SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 30 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 13C2073 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 30 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
13C2073
Shielded Multiconductor Cable, 30 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 13C2073
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 1000 ft - ALP5170/30C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 1000 ft
ALP5170/30C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 1000 ft ALP5170/30C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5170/30C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5170/30C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.651 NOMINAL OD (MM) : 16.5354 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5170/30C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5170/30C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.651 NOMINAL OD (MM) : 16.5354 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 216-5170/30CSL001-ND 5170/30C SL001 13C2073 ALP5170/30C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 30 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 30 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details