Alpha Wire Multiple Conductor Cables 5166C SL005

Description
6 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A5166C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5166C-100-ND
Multiple Conductor Cables A5166C-100-ND
6 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5166C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5166C SL005
Multi-Conductor & Paired Cables 5166C SL005
5166C SLATE 100 FT

5166C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 100 ft - ALP5166C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 100 ft
ALP5166C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 100 ft ALP5166C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5166C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5166C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5166C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5166C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable, Shielded; 6; 18 AWG; 16 x 30; 0.35 in.; 0.017 in.; 0.032 in.; -20 degC - 70138498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 6; 18 AWG; 16 x 30; 0.35 in.; 0.017 in.; 0.032 in.; -20 degC
70138498
Cable, Shielded; 6; 18 AWG; 16 x 30; 0.35 in.; 0.017 in.; 0.032 in.; -20 degC 70138498
Xtra-Guardâ®1 Extra-Premium Grade PVC Jacket Suprashieldâ® Multiconductor, 18 AWG Conductor: Stranded tin coated copper. Insulation: Color coded, 80°C premium polyvinylchloride 24 and 22 AWG — UL Style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL Style 1007, CSA AWM PVC. SupraShield™: Aluminum/polyester/a luminum foil with drain wire plus overall braid of tinned copper. Jacket: Premium polyvinylchloride. Cable Styles: UL Type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C — AWM (+75°C — CM). Specifications: CM rated. Jacket Colors: Gray or black; stocked in gray. Choose XTRA GUARD® 1 For Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements SUPRASHIELD® — Twice As Effective As Foil Shielding XTRA GUARD® 1 Applications EIA RS 232C Interface (24 AWG, 22 AWG) High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Xtra-Guard®1 Extra-Premium Grade PVC Jacket Suprashield® Multiconductor, 18 AWG
Conductor: Stranded tin coated copper. Insulation: Color coded, 80°C premium polyvinylchloride 24 and 22 AWG — UL Style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL Style 1007, CSA AWM PVC. SupraShield™: Aluminum/polyester/aluminum foil with drain wire plus overall braid of tinned copper. Jacket: Premium polyvinylchloride. Cable Styles: UL Type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C — AWM (+75°C — CM). Specifications: CM rated. Jacket Colors: Gray or black; stocked in gray.
Choose XTRA

  • GUARD® 1 For
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • Flexible Cable Routing Requirements
  • SUPRASHIELD® — Twice As Effective As Foil Shielding
    XTRA
  • GUARD® 1 Applications
  • EIA RS 232C Interface (24 AWG, 22 AWG)
  • High Technology Applications in Controlled Environments
  • Point-Of-Sale Equipment
  • Computer Peripherals
  • Industrial Process Controls
Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 27M2989 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
27M2989
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire 27M2989
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number A5166C-100-ND 5166C SL005 ALP5166C-SL005 70138498 27M2989
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 100 ft Cable, Shielded; 6; 18 AWG; 16 x 30; 0.35 in.; 0.017 in.; 0.032 in.; -20 degC Shielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Braid SupraShield Foil; Foil Braid
Unlock Full Specs
to access all available technical data