Alpha Wire Multi-Conductor & Paired Cables 5162/1C SL002

Description
5162/1C SLATE 500 FT
Request a Quote Datasheet
Description
5162/1C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5162/1C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5162/1C SL002
Multi-Conductor & Paired Cables 5162/1C SL002
5162/1C SLATE 500 FT

5162/1C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5162/1CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5162/1CSL002-ND
Multiple Conductor Cables 5162/1CSL002-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Cable; Cable/wire Type Alpha Wire - 53H9128 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
53H9128
Cable; Cable/wire Type Alpha Wire 53H9128
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5162/1C SLATE 500 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5162/1C SLATE 500 FT

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 500 ft - Color Code I2 - ALP5162/1C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 500 ft - Color Code I2
ALP5162/1C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 500 ft - Color Code I2 ALP5162/1C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5162/1C SL002, Color Code I2 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5162/1C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.254 NOMINAL OD (MM) : 6.4516 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5162/1C SL002, Color Code I2


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5162/1C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.254 NOMINAL OD (MM) : 6.4516 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5162/1C SL002 5162/1CSL002-ND 53H9128 ALP5162/1C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable; Cable/wire Type Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 500 ft - Color Code I2
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details