100' 10CDR XTRA GUARD CAB
Alpha Wire 5160C SL005 Multicore Cable
10 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct
Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Suprashield® Multiconductor, 20 AWG
Conductor: Stranded tin coated copper. Insulation: Color coded, 80°C premium polyvinylchloride 24 and 22 AWG — UL Style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL Style 1007, CSA AWM PVC. SupraShield™: Aluminum/polyester/a
Choose XTRA
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5160C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 NOMINAL OD (MM) : 9.5504 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Multiconductor Cables |
| Product Number | 5160C SL005 | 103458 | A5160C-100-ND | 03F6376 | 70138482 | ALP5160C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Shielded Multiconductor Cable, 10 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Cable, Shielded; 10; 20 AWG; 7 x 28; 0.37 in.; 0.017 in.; 0.032 in.; -20 degC | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 100 ft |
| Cable Length | 100 ft (305 dm) | |||||
| Standards / Certifications | RoHS | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |