Alpha Wire Multi-Conductor & Paired Cables 5160C SL001

Description
5160C SLATE 1000 FT
Request a Quote Datasheet
Description
5160C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5160C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5160C SL001
Multi-Conductor & Paired Cables 5160C SL001
5160C SLATE 1000 FT

5160C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5160CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5160CSL001-ND
Multiple Conductor Cables 216-5160CSL001-ND
10 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 03F6377 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
03F6377
Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 03F6377
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 1000 ft - ALP5160C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 1000 ft
ALP5160C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 1000 ft ALP5160C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5160C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160C SL001 AVAILABILITY : In Stock SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 NOMINAL OD (MM) : 9.5504 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5160C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160C SL001 AVAILABILITY : In Stock SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 NOMINAL OD (MM) : 9.5504 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5160C SL001 216-5160CSL001-ND 03F6377 ALP5160C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 10 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 10 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details