Alpha Wire Multi-Conductor & Paired Cables 5160/40C SL002

Description
5160/40C SLATE 500 FT
Request a Quote Datasheet
Description
5160/40C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5160/40C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5160/40C SL002
Multi-Conductor & Paired Cables 5160/40C SL002
5160/40C SLATE 500 FT

5160/40C SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 40 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F6373 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 40 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F6373
Shielded Multiconductor Cable, 40 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F6373
SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 40 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft - ALP5160/40C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft
ALP5160/40C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft ALP5160/40C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5160/40C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160/40C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.6624 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5160/40C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160/40C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.6624 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5160/40C SL002 03F6373 ALP5160/40C-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 40 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details