Alpha Wire Control Cable 5160/15C SL005

Description
Alpha Wire 5160/15C SL005
Request a Quote Datasheet
Description
Alpha Wire 5160/15C SL005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 103739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
103739
Control Cable 103739
Alpha Wire 5160/15C SL005

Alpha Wire 5160/15C SL005

Supplier's Site
Multi-Conductor & Paired Cables - 5160/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5160/15C SL005
Multi-Conductor & Paired Cables 5160/15C SL005
5160/15C SLATE 100 FT

5160/15C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5160/15CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5160/15CSL005-100-ND
Multiple Conductor Cables 5160/15CSL005-100-ND
15 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code D - ALP5160/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code D
ALP5160/15C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code D ALP5160/15C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5160/15C SL005, Color Code D MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.419 NOMINAL OD (MM) : 10.6426 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5160/15C SL005, Color Code D


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5160/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.419 NOMINAL OD (MM) : 10.6426 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6378 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6378
Shielded Multiconductor Cable, 15 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6378
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 103739 5160/15C SL005 5160/15CSL005-100-ND ALP5160/15C-SL005 03F6378
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft - Color Code D Shielded Multiconductor Cable, 15 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details