Alpha Wire Multi-Conductor & Paired Cables 5153C SL005

Description
5153C SLATE 100 FT
Request a Quote Datasheet
Description
5153C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5153C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5153C SL005
Multi-Conductor & Paired Cables 5153C SL005
5153C SLATE 100 FT

5153C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A5153C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5153C-100-ND
Multiple Conductor Cables A5153C-100-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 3 Conductor - Slate - 300V - 100 ft - ALP5153C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 3 Conductor - Slate - 300V - 100 ft
ALP5153C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 3 Conductor - Slate - 300V - 100 ft ALP5153C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5153C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5153C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 NOMINAL OD (MM) : 6.2738 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5153C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5153C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 NOMINAL OD (MM) : 6.2738 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 85K9824 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
85K9824
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 85K9824
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5153C SL005 A5153C-100-ND ALP5153C-SL005 85K9824
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 20 AWG 3 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers