Alpha Wire Multi-Conductor & Paired Cables 5139C SL002

Description
5139C SLATE 500 FT
Request a Quote Datasheet
Description
5139C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5139C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5139C SL002
Multi-Conductor & Paired Cables 5139C SL002
5139C SLATE 500 FT

5139C SLATE 500 FT

Buy Now
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F3272 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F3272
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F3272
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 500 ft - ALP5139C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 500 ft
ALP5139C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 500 ft ALP5139C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5139C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5139C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.611 NOMINAL OD (MM) : 15.5194 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5139C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5139C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.611 NOMINAL OD (MM) : 15.5194 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5139C SL002 03F3272 ALP5139C-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 500 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details