Alpha Wire Multi-Conductor & Paired Cables 5139C SL001

Description
5139C SLATE 1000 FT
Request a Quote Datasheet
Description
5139C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5139C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5139C SL001
Multi-Conductor & Paired Cables 5139C SL001
5139C SLATE 1000 FT

5139C SLATE 1000 FT

Buy Now
Multipair Unshielded Cable, 9, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 13C2059 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 9, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
13C2059
Multipair Unshielded Cable, 9, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 13C2059
Multipair Unshielded Cable, 9, 18 AWG, 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unshielded Cable, 9, 18 AWG, 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 1000 ft - ALP5139C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 1000 ft
ALP5139C-SL001
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 1000 ft ALP5139C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5139C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5139C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.611 NOMINAL OD (MM) : 15.5194 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5139C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5139C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.611 NOMINAL OD (MM) : 15.5194 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5139C SL001 13C2059 ALP5139C-SL001
Product Name Multi-Conductor & Paired Cables Multipair Unshielded Cable, 9, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 9 Pair - Slate - 300V - 1000 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details