Alpha Wire Multi-Conductor & Paired Cables 5139/27C SL002

Description
5139/27C SLATE 500 FT
Request a Quote Datasheet
Description
5139/27C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5139/27C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5139/27C SL002
Multi-Conductor & Paired Cables 5139/27C SL002
5139/27C SLATE 500 FT

5139/27C SLATE 500 FT

Buy Now
Shielded Multipair Cable 27Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F7953 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 27Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F7953
Shielded Multipair Cable 27Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F7953
SHIELDED MULTIPAIR CABLE 27PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 27PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 27 Pair - Slate - 300V - 500 ft - ALP5139/27C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 27 Pair - Slate - 300V - 500 ft
ALP5139/27C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 27 Pair - Slate - 300V - 500 ft ALP5139/27C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5139/27C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5139/27C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.004 NOMINAL OD (MM) : 25.5016 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5139/27C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5139/27C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 27 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.004 NOMINAL OD (MM) : 25.5016 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5139/27C SL002 02F7953 ALP5139/27C-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 27Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 27 Pair - Slate - 300V - 500 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 54 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details