The Shielded Multipair Cable 6Pr 1000Ft 300V Gray, part number 03F3271, features six pairs of 18 AWG tinned copper conductors, providing a nominal voltage rating of 300 VRMS. The cable is constructed with a PVC insulation and jacket, with a wall thickness of 0.016 inches for insulation and 0.032 inches for the jacket. It includes a shield made of A/P/A tape with a minimum 25% overlap and a tinned copper braid offering 70% coverage. The cable is designed for a temperature range of -30 to 105°C and has a maximum pull tension of 172 lbs. It is compliant with various standards including RoHS, CE, and CSA, making it suitable for a variety of applications. The cable is also sunlight resistant and has a characteristic impedance of 64 Ω, with mutual capacitance of 35 pF/ft at 1 kHz.
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5136C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5136C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.488 NOMINAL OD (MM) : 12.3952 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5136C SL001 | ALP5136C-SL001 | 03F3271 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 1000 ft | Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | SupraShield | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Number of Conductors | 12 # |