Alpha Wire Multiple Conductor Cables 5133C SL002

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5133CSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5133CSL002-500-ND
Multiple Conductor Cables 5133CSL002-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5133C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5133C SL002
Multi-Conductor & Paired Cables 5133C SL002
5133C SLATE 500 FT

5133C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 500 ft - ALP5133C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 500 ft
ALP5133C-SL002
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 500 ft ALP5133C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5133C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5133C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 NOMINAL OD (MM) : 9.5504 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 500ft, 5133C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5133C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 NOMINAL OD (MM) : 9.5504 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F7942 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F7942
Shielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F7942
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5133CSL002-500-ND 5133C SL002 ALP5133C-SL002 02F7942
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 500 ft Shielded Multipair Cable 3Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details