Alpha Wire Multiple Conductor Cables 5132C SL001

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5132CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5132CSL001-ND
Multiple Conductor Cables 5132CSL001-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5132C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5132C SL001
Multi-Conductor & Paired Cables 5132C SL001
1000' XTRAGUARD CABLE

1000' XTRAGUARD CABLE

Buy Now
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 1000 ft - ALP5132C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 1000 ft
ALP5132C-SL001
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 1000 ft ALP5132C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5132C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5132C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9.017 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5132C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5132C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.355 NOMINAL OD (MM) : 9.017 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multipair Unshielded Cable, 2, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 13C2056 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 2, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
13C2056
Multipair Unshielded Cable, 2, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 13C2056
Multipair Unshielded Cable, 2, 18 AWG, 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unshielded Cable, 2, 18 AWG, 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5132CSL001-ND 5132C SL001 ALP5132C-SL001 13C2056
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 1000 ft Multipair Unshielded Cable, 2, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details