Alpha Wire Multiple Conductor Cables 5129/11C SL005

Description
22 (11 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
22 (11 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5129/11CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5129/11CSL005-100-ND
Multiple Conductor Cables 5129/11CSL005-100-ND
22 (11 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

22 (11 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5129/11C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5129/11C SL005
Multi-Conductor & Paired Cables 5129/11C SL005
100' XTRA GUARD CABLE

100' XTRA GUARD CABLE

Buy Now
Shielded Multipair Cable 11Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 02F7851 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 11Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
02F7851
Shielded Multipair Cable 11Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 02F7851
SHIELDED MULTIPAIR CABLE 11PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 11PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 11 Pair - Slate - 300V - 100 ft - ALP5129/11C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 11 Pair - Slate - 300V - 100 ft
ALP5129/11C-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 11 Pair - Slate - 300V - 100 ft ALP5129/11C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5129/11C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5129/11C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.424 NOMINAL OD (MM) : 10.7696 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5129/11C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5129/11C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.424 NOMINAL OD (MM) : 10.7696 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5129/11CSL005-100-ND 5129/11C SL005 02F7851 ALP5129/11C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 11Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 11 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details