Multipair Unshielded Cable, part number 5125C, features five pairs of 22 AWG tinned copper conductors, each consisting of seven strands of 30 AWG. The cable is designed with a nominal PVC insulation and a jacket that also consists of PVC, providing a wall thickness of 0.032 inches. It has a temperature range of -35 to 105°C and is rated for a maximum voltage of 300 VRMS. The cable exhibits a mutual capacitance of 27 pF/ft and a characteristic impedance of 70 Ω. This product is RoHS compliant and meets various international standards, including UL and CSA certifications. It is suitable for applications requiring sunlight resistance and has a bend radius of 10 times the cable diameter. The cable is packaged in a continuous length of 1000 feet, making it suitable for larger projects. The construction includes nonwoven polyester tape for core wrapping and tinned copper braid for shielding, ensuring durability and performance in various environments.
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5125C SL001, Color Code B
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5125C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.319 NOMINAL OD (MM) : 8.1026 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
Multipair Unshielded Cable, 5, 22 AWG, 7 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5125CSL001-ND | 5125C SL001 | ALP5125C-SL001 | 13C2050 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 1000 ft - Color Code B | Multipair Unshielded Cable, 5, 22 Awg, 7 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |