Xtra-Guard Shielded Multipair Cable 2Pr 100Ft 300V Gray is designed for reliable performance in various applications. It features two pairs of 22 AWG tinned copper conductors, providing a nominal voltage rating of 300 VRMS. The cable is constructed with a PVC insulation and jacket, ensuring durability and resistance to environmental factors. It has a temperature range of -35 to 105°C and is sunlight resistant, making it suitable for both indoor and outdoor use. The cable includes a shield made of tinned copper braid with a minimum coverage of 70%, which helps to reduce electromagnetic interference. Additionally, it complies with several industry standards, including RoHS, CE, and CSA, ensuring it meets regulatory requirements for hazardous substances. The cable's mutual capacitance is rated at 31 pF/ft at 1 kHz, and it has a characteristic impedance of 57 Ω, making it suitable for various signal transmission applications. This product is available in a 100-foot length, making it convenient for projects requiring extended reach.
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5122C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5122C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.604 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5122CSL005-ND | 5122C SL005 | ALP5122C-SL005 | 02F8084 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 100 ft - Color Code B | Xtra-Guard Shielded Multipair Cable 2Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |