Alpha Wire Control Cable 5122C SL001

Description
Alpha Wire 5122C SL001 Multicore Cable
Request a Quote Datasheet
Description
Alpha Wire 5122C SL001 Multicore Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 104494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
104494
Control Cable 104494
Alpha Wire 5122C SL001 Multicore Cable

Alpha Wire 5122C SL001 Multicore Cable

Supplier's Site
Multi-Conductor & Paired Cables - 5122C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5122C SL001
Multi-Conductor & Paired Cables 5122C SL001
5122C SLATE 1000 FT

5122C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5122CSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5122CSL001-1000-ND
Multiple Conductor Cables 5122CSL001-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 92F7455 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
92F7455
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 92F7455
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft - Color Code B - ALP5122C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft - Color Code B
ALP5122C-SL001
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft - Color Code B ALP5122C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5122C SL001, Color Code B MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5122C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.604 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 1000ft, 5122C SL001, Color Code B


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5122C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.604 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 104494 5122C SL001 5122CSL001-1000-ND 92F7455 ALP5122C-SL001
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft - Color Code B
Cable Length 1000 ft (3048 dm)
Standards / Certifications RoHS RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details