Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray is designed for reliable performance in various applications. It features a single pair of 22 AWG tinned copper conductors with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is shielded with A/P/A tape and includes a tinned copper drain wire, providing enhanced protection against electromagnetic interference. The cable jacket is constructed from PVC with a wall thickness of 0.032 inches and is available in slate color. It is rated for a voltage of 300 VRMS and operates effectively within a temperature range of -35 to 105°C. The cable exhibits sunlight resistance and complies with various standards, including RoHS and CE directives. Engineers may find this cable suitable for applications requiring durability and shielding in environments where electromagnetic interference is a concern. The cable's specifications, including a characteristic impedance of 48 Ω and a maximum pull tension of 19.1 lbs, further support its use in demanding electrical applications.
100' XTRA GUARD CABLECABL
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5121C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5121C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.196 NOMINAL OD (MM) : 4.9784 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5121C SL005 | 5121CSL005-100-ND | ALP5121C-SL005 | 02F8082 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 SupraShield Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft | Xtra-Guard Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |