Alpha Wire Multi-Conductor & Paired Cables 5120/30C SL005

Description
5120/30C SLATE 100 FT
Request a Quote Datasheet
Description
5120/30C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5120/30C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5120/30C SL005
Multi-Conductor & Paired Cables 5120/30C SL005
5120/30C SLATE 100 FT

5120/30C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5120/30CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5120/30CSL005-ND
Multiple Conductor Cables 5120/30CSL005-ND
30 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

30 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 100 ft - ALP5120/30C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 100 ft
ALP5120/30C-SL005
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 100 ft ALP5120/30C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5120/30C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5120/30C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6012 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5120/30C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5120/30C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6012 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 27M2987 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
27M2987
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 27M2987
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5120/30C SL005 5120/30CSL005-ND ALP5120/30C-SL005 27M2987
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data