Alpha Wire Multiple Conductor Cables 5120/30C SL001

Description
30 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
30 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5120/30CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5120/30CSL001-ND
Multiple Conductor Cables 5120/30CSL001-ND
30 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

30 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5120/30C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5120/30C SL001
Multi-Conductor & Paired Cables 5120/30C SL001
5120/30C SLATE 1000 FT

5120/30C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 1000 ft - ALP5120/30C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 1000 ft
ALP5120/30C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 1000 ft ALP5120/30C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5120/30C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5120/30C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6012 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5120/30C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5120/30C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6012 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 13C2045 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
13C2045
Shielded Multiconductor Cable, 30 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 13C2045
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5120/30CSL001-ND 5120/30C SL001 ALP5120/30C-SL001 13C2045
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 30 Conductor - Slate - 300V - 1000 ft Shielded Multiconductor Cable, 30 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details