Alpha Wire Multiple Conductor Cables 5120/25C SL001

Description
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5120/25CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5120/25CSL001-ND
Multiple Conductor Cables 5120/25CSL001-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5120/25C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5120/25C SL001
Multi-Conductor & Paired Cables 5120/25C SL001
5120/25C SLATE 1000 FT

5120/25C SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 96F9088 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
96F9088
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 96F9088
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft - ALP5120/25C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft
ALP5120/25C-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft ALP5120/25C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5120/25C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5120/25C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.36 NOMINAL OD (MM) : 9.144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5120/25C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5120/25C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.36 NOMINAL OD (MM) : 9.144 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5120/25CSL001-ND 5120/25C SL001 96F9088 ALP5120/25C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/306-400 - WAGO
Specs
Application Instrumentation and Control
View Details