Alpha Wire Multiple Conductor Cables - 5120/25C-BK199 5120/25C-BK199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036132-5120/25C-BK1 99 Number of Conductors: 25 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 45020/25-BK199; 5100/25C-BK199; 45100/25-BK1995120/2 5C BK199; 512025CBK199; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036132-5120/25C-BK1 99 Number of Conductors: 25 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 45020/25-BK199; 5100/25C-BK199; 45100/25-BK1995120/2 5C BK199; 512025CBK199; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5120/25C-BK199 - 1036132-5120/25C-BK199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 5120/25C-BK199
1036132-5120/25C-BK199
Multiple Conductor Cables - 5120/25C-BK199 1036132-5120/25C-BK199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036132-5120/25C-BK1 99 Number of Conductors: 25 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 45020/25-BK199; 5100/25C-BK199; 45100/25-BK1995120/2 5C BK199; 512025CBK199; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036132-5120/25C-BK199
Number of Conductors: 25
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): 45020/25-BK199; 5100/25C-BK199; 45100/25-BK1995120/25C BK199; 512025CBK199;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 24 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1036132-5120/25C-BK199
Product Name Multiple Conductor Cables - 5120/25C-BK199
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details