Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5112C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5112C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5112C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5112C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet
24-2C Str Tnc Pvc Foil+70% Brd Shd Pvc Jkt Cm 300V 75C Awm 80C Alpha Wire - 56T3472 - Newark, An Avnet Company
Chicago, IL, United States
24-2C Str Tnc Pvc Foil+70% Brd Shd Pvc Jkt Cm 300V 75C Awm 80C Alpha Wire
56T3472
24-2C Str Tnc Pvc Foil+70% Brd Shd Pvc Jkt Cm 300V 75C Awm 80C Alpha Wire 56T3472
24-2C STR TNC PVC FOIL+70% BRD SHD PVC JKT CM 300V 75C AWM 80C

24-2C STR TNC PVC FOIL+70% BRD SHD PVC JKT CM 300V 75C AWM 80C

Supplier's Site

Technical Specifications

  Alpha Wire Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 5112C 56T3472
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1 24-2C Str Tnc Pvc Foil+70% Brd Shd Pvc Jkt Cm 300V 75C Awm 80C Alpha Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 24 (7/32) AWG Tinned Copper', '0.024']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368214 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details