Alpha Wire Multi-Conductor & Paired Cables 5110/70C SL002

Description
5110/70C SLATE 500 FT
Request a Quote Datasheet
Description
5110/70C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5110/70C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5110/70C SL002
Multi-Conductor & Paired Cables 5110/70C SL002
5110/70C SLATE 500 FT

5110/70C SLATE 500 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1147194-5110/70C SL002
Cables, Wires - Multiple Conductor Cables 1147194-5110/70C SL002
Win Source Part Number: 1147194-5110/70C SL002 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 1 Features: Biological Compatibility, Drain Wire, Rip Cord Package: Spool Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300 V Number of Conductors: 70 Standard Package: 1 Ratings: ISO 10993, UL Style 2464 Shield Material: Suprashield®; Copper, Tinned Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.630" (16.00mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0530" (1.346mm) Shield Coverage: 100%, 70% Temperature Range - Operating: -35°C ~ 105°C Alternative Parts (Cross-Reference): 5110/70C-SL002; 511070CSL002; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 5110/70CSL002,216-51 10/70CSL002,5110/70C SL002-ND,5110/70C SL002-ND Base Product Number: 5110/70C

Win Source Part Number: 1147194-5110/70C SL002
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 1
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 22 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300 V
Number of Conductors: 70
Standard Package: 1
Ratings: ISO 10993, UL Style 2464
Shield Material: Suprashield®; Copper, Tinned
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.630" (16.00mm)
Shield Type: Foil, Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0530" (1.346mm)
Shield Coverage: 100%, 70%
Temperature Range - Operating: -35°C ~ 105°C
Alternative Parts (Cross-Reference): 5110/70C-SL002; 511070CSL002;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 5110/70CSL002,216-5110/70CSL002,5110/70CSL002-ND,5110/70C SL002-ND
Base Product Number: 5110/70C

Buy Now Datasheet
Multiple Conductor Cables - 216-5110/70CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5110/70CSL002-ND
Multiple Conductor Cables 216-5110/70CSL002-ND
70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard 1 / 500 Ft Alpha Wire - 53H9122 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Alpha Wire
53H9122
Xtra-Guard 1 / 500 Ft Alpha Wire 53H9122
XTRA-GUARD 1 / 500 FT

XTRA-GUARD 1 / 500 FT

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 70 Conductor - Slate - 300V - 500 ft - ALP5110/70C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 70 Conductor - Slate - 300V - 500 ft
ALP5110/70C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 70 Conductor - Slate - 300V - 500 ft ALP5110/70C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/70C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/70C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 70 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16.002 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/70C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/70C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 70 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16.002 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5110/70C SL002 1147194-5110/70C SL002 216-5110/70CSL002-ND 53H9122 ALP5110/70C-SL002
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Xtra-Guard 1 / 500 Ft Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 70 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details