Alpha Wire Multi-Conductor & Paired Cables 5110/30C SL002

Description
5110/30C SLATE 500 FT
Request a Quote Datasheet
Description
5110/30C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5110/30C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5110/30C SL002
Multi-Conductor & Paired Cables 5110/30C SL002
5110/30C SLATE 500 FT

5110/30C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5110/30CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5110/30CSL002-ND
Multiple Conductor Cables 5110/30CSL002-ND
30 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

30 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 30 Conductor - Slate - 300V - 500 ft - ALP5110/30C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 30 Conductor - Slate - 300V - 500 ft
ALP5110/30C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 30 Conductor - Slate - 300V - 500 ft ALP5110/30C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/30C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/30C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 NOMINAL OD (MM) : 10.5918 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/30C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/30C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 NOMINAL OD (MM) : 10.5918 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 85K9815 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
85K9815
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 85K9815
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5110/30C SL002 5110/30CSL002-ND ALP5110/30C-SL002 85K9815
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 30 Conductor - Slate - 300V - 500 ft Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details